location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAC-1507 USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to DisplayPort1.2 UHD Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1507 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470432 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description CLUB3D CAC-1507 USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the CLUB3D CAC-1507 USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAC-1507, 3840 x 2160 pixels

Long summary description CLUB3D CAC-1507 USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of CLUB3D CAC-1507 USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

CLUB3D CAC-1507. Maximum resolution: 3840 x 2160 pixels, Certification: FCC, CE. Product color: Black. Width: 23 mm, Depth: 10, 150, Weight: 50 g. Package type: Box, Package width: 60 mm, Package depth: 35 mm. Country of origin: China

Performance
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Certification
FCC, CE
Design
Product color
Black
Weight & dimensions
Width
23 mm
Depth
10, 150
Weight
50 g
Packaging data
Package type
Box
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Brand Image Article code product Stock Price from
CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black
(show image)
CAC-1504 USB 3.1 Type C to HDMI 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)