location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p7-1030nl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN845EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:06:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® G840 2,8 GHz
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 1,5 TB DVD Super Multi DL Card reader integrated
  • - NVIDIA® GeForce® GT 530 2,05 TB Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
Warranty: 1 Year
Long product name HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black :
The long product name of HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G840 (2.8 Ghz, 3Mb L2), 4Gb RAM, 1.5Tb HDD, GeForce GT 530 (2048 Mb), DVI, HDMI, DVB-T, LAN, Wi-FI, Windows 7 Home Premium (64)
More>>>
HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black:
The official description of HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The redesigned HP Pavilion p7 series PC let you work, play and do more than ever before. With its cool look, faster processors and bigger storage space, it’s the perfect PC for any home environment.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.

Work more, play more, do more
- With faster processors, better graphics, more storage and an all-new, beautiful look, the HP Pavilion p7 series delivers all the performance and options you need to do more than ever before with your photos, movies and music.

Make the most of digital entertainment
- A generous hard drive provides ample storage space, while integrated graphics and support for multi-channel surround sound improve the intensity and realism of your favourite games and movies, ensuring crisp, sharp images and natural, fluid motion.

The glitz and the glory
- The HP Pavilion p7 series PC has been beautifully redesigned to fit seamlessly into any home environment. The metallic surface and floating glossy panel enhance its glitzy look, while a sliding panel hides front-mounted ports when they’re not in use.

Link it up
- HP LinkUp lets you wirelessly access and save documents on any notebook PC on your home network from your desktop PC, so you can switch between work and play without having to transfer files (wireless access point and Internet service required).

A team to lean on
- HP Total Care offers award-winning services, support and advice, and makes it easy to trade in, trade up, recycle or donate your old PC. You can adjust power settings with HP Power Assistant, and keep your PC running smoothly with HP Support Assistant.

Revolutionary sound system
- Enjoy your music exactly the way the recording artists intended. Selected platforms feature the revolutionary Beats Audio™ system, designed by music industry giants for sound quality that standard PCs can’t touch.

Short summary description HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black:
This short summary of the HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p7-1030nl, 2,8 GHz, Intel® Pentium®, 4 GB, 1,5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black:
This is an auto-generated long summary of HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black based on the first three specs of the first five spec groups.

HP Pavilion p7-1030nl. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G840. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G840
Processor cores
2
Processor threads
2
Processor frequency *
2,8 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69,1 °C
PCI Express slots version
2.0
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
28
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
1,5 TB
Optical drive type *
DVD Super Multi DL
HDD interface
SATA II
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GT 530
Discrete graphics card memory
2,05 TB
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
8
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
3
Expansion slots
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Desktop
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H67
Audio system
Beats
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR05P
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53490
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Weight & dimensions
Width *
410 mm
Depth *
175 mm
Height *
388 mm
Weight *
9,6 kg
Package weight
12 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
TV tuner integrated
Yes
Built-in camera
No
Package dimensions (WxDxH)
522 x 262 x 498 mm
Handheld remote control
No
Graphics card family
NVIDIA
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:38:43
Uk has collected 23 expert reviews for HP Pavilion p7-1030nl Intel® Pentium® G840 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2013-09-14 01:38:41
Although much of the spotlight has lately been focused on ultrabooks and all-in-one systems, desktops have steadfastly continued to remain a viable option, especially for users on a budget. This rings especially true in the case of the HP Pavilion P7-1235...
Bottom line Despite the HP Pavilion P7-1235's reasonable price tag, better desktops with more nimble processing power or included monitors are worth checking out...
60%