location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Laser Comfort mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser Comfort Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV426AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631949115 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP Wireless Laser Comfort mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Black
  • - RF Wireless
  • - Buttons quantity: 5
Warranty: 2 years limited
Long product name HP Wireless Laser Comfort mouse RF Wireless :
The long product name of HP Wireless Laser Comfort mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Wireless Laser Comfort Mouse
More>>>
HP Wireless Laser Comfort mouse RF Wireless:
The official description of HP Wireless Laser Comfort mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel with confidence with the HP 2.4 GHz Wireless Laser Comfort Mouse. The mouse is energy efficient and it has a laser sensor with adjustable sensitivity which will work on any surface.

• The HP Wireless Laser Comfort Mouse’s advanced 2.4 GHz wireless technology means you can work anywhere and still stay connected, with much less interference and a longer range of operation.


• This mouse has a symmetrical, sculpted design, so it's perfectly comfortable for both left- and right-handers. And the rubber sides provide a smooth, secure grip, so you’ll always be in control when you’re working.


• Don’t lose your mouse! Take the Wireless Laser Comfort Mouse anywhere with you, knowing it’s safely stored away. The micro-receiver is so tiny you can store it in your notebook, or even inside the mouse itself.


• Take your mouse with you when you’re out of the office. Need to work from your sofa at home? No problem: this mouse has a laser sensor with adjustable sensitivity, so you can use it on most work surfaces.


• The HP Wireless Laser Comfort Mouse’s five programmable buttons include a 4-way tilt smooth scroll wheel with middle rubber trim to give you great control, while the blue LED scroll wheel indicator shows adjustable sensitivity and low battery.

Short summary description HP Wireless Laser Comfort mouse RF Wireless:
This short summary of the HP Wireless Laser Comfort mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Laser Comfort Mouse, Laser, RF Wireless, Black

Long summary description HP Wireless Laser Comfort mouse RF Wireless:
This is an auto-generated long summary of HP Wireless Laser Comfort mouse RF Wireless based on the first three specs of the first five spec groups.

HP Wireless Laser Comfort Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 5. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
5
Frequency band
2.4 GHz
Design
Product colour *
Black
Weight & dimensions
Weight
90 g
Other features
Mouse dimensions (WxDxH)
115 x 39 x 65 mm
Package dimensions (WxDxH)
218 x 160 x 80 mm
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:41:08
Uk has collected 1 expert review for HP Wireless Laser Comfort mouse RF Wireless and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)