HP logo

HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251962
Info modified on:
15 Mar 2021, 20:19:58
End of life date:
30 Jun 2016
Short summary description HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels:

HP 2.1 Compact Speaker System, 2.1 channels, PC, Black, 68,07 x 63,5 x 77,98 mm, Passive subwoofer, 193 x 151 x 132 mm

Long summary description HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels:

HP 2.1 Compact Speaker System. Audio output channels: 2.1 channels, Recommended usage: PC, Product colour: Black. Satellite speaker dimensions (WxDxH): 68,07 x 63,5 x 77,98 mm. Subwoofer type: Passive subwoofer, Subwoofer dimensions (W x D x H): 193 x 151 x 132 mm. Set weight: 1,43 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.