location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWTOP60-WHC computer desk top MDF White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWTOP60-WHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWTOP60-WHC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196927 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty
Long product name Tripp Lite WWTOP60-WHC computer desk top MDF White :
The long product name of Tripp Lite WWTOP60-WHC computer desk top MDF White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkWise Standing Desk Top, 60 x 30 in., White, Contoured
More>>>
Tripp Lite WWTOP60-WHC computer desk top MDF White:
The official description of Tripp Lite WWTOP60-WHC computer desk top MDF White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable, contoured MDF desk top mounts to an adjustable-height base (sold separately) to create a more ergonomic workspace that accommodates sitting, standing and the comfort of different users.

- 60 x 30 in. and 0.75 in. thick
- Contoured edge for easier access to desktop items
- Made in the USA of 100% recycled wood fibers
- Low-emission powder coating
- Mounting holes with threaded inserts

Short summary description Tripp Lite WWTOP60-WHC computer desk top MDF White:
This short summary of the Tripp Lite WWTOP60-WHC computer desk top MDF White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWTOP60-WHC, MDF, White, Carb Phase 2; VOC-free Powder Coat, ROHS, Green, 1524 mm, 762 mm, 19,1 mm

Long summary description Tripp Lite WWTOP60-WHC computer desk top MDF White:
This is an auto-generated long summary of Tripp Lite WWTOP60-WHC computer desk top MDF White based on the first three specs of the first five spec groups.

Tripp Lite WWTOP60-WHC. Material: MDF, Product colour: White, Certification: Carb Phase 2; VOC-free Powder Coat, ROHS, Green. Width: 1524 mm, Depth: 762 mm, Height: 19,1 mm

Features
Material *
MDF
Product colour *
White
Cable hole *
No
Certification
Carb Phase 2; VOC-free Powder Coat, ROHS, Green
Weight & dimensions
Width *
1524 mm
Weight & dimensions
Depth *
762 mm
Height
19,1 mm
Weight
12,7 kg
Package width
1600,6 mm
Package depth
870 mm
Package height
98,6 mm
Package weight
15 kg