location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1327SFC Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1327SFC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187109 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 13 to 27 in.
  • - One-touch adjustment for comfortable viewing
  • - 180° swivel and -15° to +15° tilt for wide range of motion
  • - Supports up to 22 lbs (9.9 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk :
The long product name of Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
More>>>
Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk:
The official description of Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DDR1327SFC Full Motion Flex Arm Desk Clamp attaches to your desk, table or workstation, allowing you to mount a monitor above it and free up valuable workspace. Ideal for home and office, the DDR1327SFC fits most flat-panel displays from 13 to 27 inches.

Swivel arm can be independently adjusted for angle and height to give you maximum flexibility in positioning your monitor to fit your environment and comfort level. Move the screen closer to you, or push it out of your way when not in use. A 180° swivel and -15° to 15° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your monitors in portrait or landscape orientation.

Durable clamp attaches to most flat surfaces up to 3.5 inches thick with a firm grip. Swivel arm supports up to 22 lbs (9.9 kgs). The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm and 100 x 100 mm.

Short summary description Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk:
This short summary of the Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1327SFC, Clamp, 9,98 kg, 33 cm (13"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk:
This is an auto-generated long summary of Tripp Lite DDR1327SFC monitor mount / stand 68,6 cm (27") Black Desk based on the first three specs of the first five spec groups.

Tripp Lite DDR1327SFC. Mounting: Clamp, Maximum weight capacity: 9,98 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -15 - 15°. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
9,98 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
180°
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black
Easy to install
Yes
Technical details
Product dimensions
159,8 x 430 x 365
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
159,8 mm
Depth
430 mm
Height
365 mm
Weight
2,69 kg
Package width
243,8 mm
Package depth
396,2 mm
Package height
124,5 mm
Package weight
3,63 kg
Logistics data
Master (outer) case width
420,1 mm
Master (outer) case length
395 mm
Master (outer) case height
505 mm
Master (outer) case weight
22,8 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187106
Harmonized System (HS) code
85299097
Other features
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
México 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)