location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full Motion Dual Desk Clamp for 13" to 27" Monitors and Laptops Up to 15"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1327NBMSC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186225 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 9,98 kg
  • - Minimum screen size: 33 cm (13") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Steel Black, Stainless steel
Warranty: 5-year limited warranty
Long product name Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk :
The long product name of Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Motion Dual Desk Clamp for 13" to 27" Monitors and Laptops Up to 15"
More>>>
Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk:
The official description of Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DDR1327NBMSC Full Motion Dual Desk Clamp attaches to your desk, table or workstation, allowing you to mount a monitor and a laptop above it and free up valuable workspace. Ideal for home and office, the DDR1327NBMSC fits most flat-panel displays from 13 to 27 inches and laptops up to 15 inches. Dual swivel arms can be independently adjusted for angle and height to give you maximum flexibility in positioning your displays to fit your environment and comfort level. Move a screen closer to you, or push both screens out of your way when not in use. The monitor mount’s 180° swivel and -80° to 90° tilt capability minimizes glare and provides comfortable viewing from multiple angles. The laptop mount swivels 180° with a 25° tilt capability. The monitor mount rotates 360° for viewing in portrait or landscape orientation. Durable clamp attaches to most flat surfaces up to 2.4 inches thick for a firm grip. The unit supports monitors up to 10 kgs (22 lbs.) and laptops up to 5 kgs (11 lbs.) The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm and 100 x 100 mm.

Attaches to Most Desks, Tables and Workstations
● Clamps securely to most flat surfaces from 0.4 in. to 2.4 in.
● Fits most flat-panel displays from 13 to 27 in.
● Fits most laptops up to 15 in.
● Dual swivel arms adjust independently for angle and height
● Ideal for home and office use

Convenient One-Touch Adjustment
● Monitor mount swivels 180° with -80° to 90° tilt capability for comfortable viewing from multiple angles
● Laptop mount swivels 180° with 25° tilt capability
● Monitor mount rotates 360° for viewing in portrait or landscape orientation

Durable Metal Construction
● Monitor arm supports up to 9 kg (22 lb.)
● Laptop arm supports up to 4 kg (11 lb.)
● Scratch-resistant powder-coated finish blends with any décor
● Mounting hardware included

VESA Compliance
● Supports the following VESA mounting hole patterns: 75 x 75 mm and 100 x 100 mm

● Fits most flat-panel displays from 13 to 27 in.
● Fits most laptops up to 15 in.
● One-touch adjustment for comfortable viewing
● 5-year warranty
● Supports monitors up to 10 kg (22 lb.) and laptops up to 5 kg (11 lb.)

Package Includes

● Desk mount assembly
● End cap
● (2) Arms
● Notebook holder
● Notebook mounting assembly
● Monitor mounting assembly
● (3) Collars
● (2) Sleeves
● (2) Knobs
● (2) Front safety clips
● (2) Side safety clips
● (4) M4 screws
● (4) M5 screws
● (4) Washers
● Hex key, 4 mm
● Hex key, 6 mm
● Owner’s manual

Short summary description Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk:
This short summary of the Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1327NBMSC, 9,98 kg, 33 cm (13"), 68,6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black, Stainless steel

Long summary description Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk:
This is an auto-generated long summary of Tripp Lite DDR1327NBMSC monitor mount / stand 68,6 cm (27") Black, Stainless steel Desk based on the first three specs of the first five spec groups.

Tripp Lite DDR1327NBMSC. Maximum weight capacity: 9,98 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -80 - 90°. Product colour: Black, Stainless steel

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
9,98 kg
Maximum screen size *
68,6 cm (27")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Tilt angle range
-80 - 90°
Swivel angle
180°
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black, Stainless steel
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
318 mm
Depth
860 mm
Height
113 mm
Weight
3,42 kg
Package width
517,9 mm
Package depth
247,9 mm
Package height
125 mm
Package weight
4,38 kg
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
534,9 mm
Master (outer) case length
534,9 mm
Master (outer) case height
269,2 mm
Master (outer) case weight
18,9 kg
Quantity per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite DDR1327SQFC monitor mount / stand 68,6 cm (27") Black Desk Tripp Lite DDR1327SQFC monitor mount / stand 68,6 cm (27") Black Desk
(show image)
DDR1327SQFC DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)