location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CSU/S Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-CSU/S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCSCSUS.6AE
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:02:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-CSU/S Silver :
The long product name of Sony LCS-CSU/S Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-CSU/S - Carry case, Nylon, 90g, silver
More>>>
Sony LCS-CSU/S Silver:
The official description of Sony LCS-CSU/S Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soft carrying case with versatile storage pockets.

Features

- Soft carrying case in tough-weaing nylon.
- Protects camera against dust and scratches.
- Five convenient mesh pockets provide storage space for spare battery, Memory Stick and other accessories.
- Versatile carrying options: attach to shoulder bag, or use supplied shoulder strap / belt loop.

Short summary description Sony LCS-CSU/S Silver:
This short summary of the Sony LCS-CSU/S Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-CSU/S, DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290,..., Silver

Long summary description Sony LCS-CSU/S Silver:
This is an auto-generated long summary of Sony LCS-CSU/S Silver based on the first three specs of the first five spec groups.

Sony LCS-CSU/S. Compatibility: DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290,..., Product colour: Silver

Features
Compatibility
DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290, DSC-W275, DSC-W270, DSC-W230, DSC-W220, DSC-W215, DSC-W210, DSC-W190, DSC-W180, DSC-W170, DSC-W150, DSC-W130, DSC-W125, DSC-W120, DSC-W115, DSC-W110, DSC-TX7, DSC-TX1, DSC-T90, DSC-T900, SC-T77, DSC-T700, DSC-T500, DSC-T300, DSC-T200, DSC-T70, DSC-T2, SC-HX5V, DSC-S2100, DSC-S2000, DSC-S980, DSC-S950, DSC-S930, DSC-S750, DSC-S730, MHS-PM1, MHS-PM5K
Product colour *
Silver
Material *
Nylon
Weight & dimensions
Weight
90 g
Other features
Dimensions (WxDxH)
70 x 80 x 140 mm