location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W330 Digital compact camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W330B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:45:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14,1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 8x
  • - 640 x 480 pixels
  • - PictBridge
Long product name Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black :
The long product name of Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.1 megapixels, 4x optical zoom/26mm wide angle, 7.5cm LCD, Smile Shutter
More>>>
Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black:
The official description of Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and light with smart, easy to use features

Very high resolution imaging

Choice of beautiful colours

Capture smiling portraits


Beautifully styled, light and easy to carry: it's never been easier to capture crisp, clear images. Smart features like Intelligent Scene Recognition and Smile Shutter help you capture even more fun-filled moments

Sensational images, even in low light:

Many cameras struggle to produce crisp, clear images in low light. The revolutionary Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures..

Sensational images, even in low light:

Many cameras struggle to produce crisp, clear images in low light. The revolutionary Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures..

Sensational images, even in low light:

Many cameras struggle to produce crisp, clear images in low light. The revolutionary Exmor R™ CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures..


14.1 megapixels: Captures very high quality images, allowing detail-packed enlargements.

4x optical zoom/26mm wide angle: Vario-Tessar lens with 4x zoom range and 26mm wide angle to cover wide range of shooting situations.

7.5cm/3" Clear Photo LCD: Clear Photo LCD screen (230k dot) offers excellent detail, high contrast and wide viewing angle.

Intelligent Auto: Automatically adjusts exposure and other settings for optimum results in a wide range of shooting situations.

Smile Shutter: Automatically fires shutter when subject smiles: with adjustable smile threshold and priority selectable for children/adults.

Double anti-blur: Optical SteadyShot and high sensitivity ISO 3200, with Clear RAW Noise Reduction for high quality handheld images with less blur, even in low light.

Face Detection: Automatically adjusts focus, exposure and white balance for clearer portraits: priority selectable between children and adults.

Easy Shooting mode: Fuss-free operation for beginners with simplified controls and easy-to-read on-screen instructions.

PMB Portable: Built-in transfer software allows quick, easy uploads to image sharing sites when camera is connected to any web-enabled PC.

In-camera retouching: Fun in-camera image retouching functions including trim and red-eye correction.

Short summary description Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black:
This short summary of the Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W330, 14,1 MP, 4320 x 3240 pixels, 1/2.3", CCD, 4x, Black

Long summary description Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-W330 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W330. Camera type: Compact camera, Megapixel: 14,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 4.7 - 18.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 28 MB. PictBridge. Weight: 112 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
14,1 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
4.7 - 18.8 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light metering *
Spot
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction
Flash range (wide)
0,3 - 3,5 m
Flash range (tele)
0,6 - 1,8 m
Video
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVCHD, MPEG
Memory
Internal memory
28 MB
Compatible memory cards *
Memory Stick (MS), ms pro, sd, sdhc
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230400 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Backlight, Night portrait, Portrait, Landscape
Camera playback
Slide show
Start-up time
1800 ms
Image editing
Crop, Rotating
Design
Product colour *
Black
Battery
Battery life (max)
1,92 h
Battery type
NP-BN1
Number of batteries supported
1
Weight & dimensions
Width
95,9 mm
Depth
17,3 mm
Height
56,8 mm
Weight
112 g
Packaging content
Bundled software
Picture Motion Browser 5.0
Other features
Additional accessories
wrist strap, lens cap, CD-ROM
Video capability
Yes
Interface
USB 2.0
Lens focal range
F2.7 - F5.7
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/8 - 1/1600 s
Focal length (35mm film equivalent)
26 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:03
Uk has collected 6 expert reviews for Sony Cyber-shot W330 Digital compact camera and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%