location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 8GB MS PRO-HG Duo HX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB MS PRO-HG Duo HX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS-HX8B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524774559
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 8GB MS PRO-HG Duo HX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB MS Pro-HG Duo
  • - 50 MB/s
  • - Black
Warranty: 10 years
Long product name Sony 8GB MS PRO-HG Duo HX :
The long product name of Sony 8GB MS PRO-HG Duo HX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB Memory Stick PRO-HG Duo HX, 2.7-3.6V, 2g, Black
More>>>
Sony 8GB MS PRO-HG Duo HX:
The official description of Sony 8GB MS PRO-HG Duo HX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HX Engine - a new and intelligent flash memory controller which realizes high-speed, stable and reliable data transfer;
- High Speed data transfer with read speed of up to 50MB/s and minimum writing speed of 15MB/s;
- Free Software download (Memory Card File Rescue supporting AVCHD files & x-Pict Story for Memory Card);
- Ideal for Sony's Cyber-shot, Handycam, Alpha α & PSP products.

Short summary description Sony 8GB MS PRO-HG Duo HX:
This short summary of the Sony 8GB MS PRO-HG Duo HX data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 8GB MS PRO-HG Duo HX, 8 GB, MS Pro-HG Duo, 50 MB/s, 15 MB/s, Black

Long summary description Sony 8GB MS PRO-HG Duo HX:
This is an auto-generated long summary of Sony 8GB MS PRO-HG Duo HX based on the first three specs of the first five spec groups.

Sony 8GB MS PRO-HG Duo HX. Capacity: 8 GB, Flash card type: MS Pro-HG Duo, Read speed: 50 MB/s, Write speed: 15 MB/s. Product colour: Black

Memory
Capacity *
8 GB
Flash card type *
MS Pro-HG Duo
Read speed
50 MB/s
Write speed
15 MB/s
Features
Product colour
Black
Power
Standby current
5 mA
Input voltage
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
20 mm
Weight & dimensions
Depth
1,6 mm
Height
31 mm
Weight
2 g
Packaging data
Package dimensions (WxDxH)
100 x 6 x 127 mm
Quantity per pack
1 pc(s)
Package weight
17 g
Package type
Blister
Other features
Plug and Play
Yes
Number of products included
1 pc(s)
Operating temperature (T-T)
-13 - 185 °F
Compatible products
DSC-H70/B DSC-H55/B DSC-HX5V/B DSC-HX1 DSC-HX100V DSC-HX9V/N DSC-HX7V/B
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:59:43
Uk has collected 3 expert reviews for Sony 8GB MS PRO-HG Duo HX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%