location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2100 Digital compact camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-S2100B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:45:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3x Digital zoom: 6x
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
Long product name Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black :
The long product name of Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S2100, 12.1MP, 1/2.3", CCD, 3" TFT, 4000 x 3000, 16:9, 30fps, 6MB, USB 2.0, 137g, Black
More>>>
Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
The official description of Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and easy to use, with great image quality

- Light, compact and great value;
- Large LCD screen;
- Simple, fuss-free shooting.

12.1 megapixels - Captures high quality images, allowing detail-packed enlargements;
7.5cm/3" Clear Photo LCD - Clear Photo LCD screen (230k dot) offers excellent detail, high contrast and wide viewing angle;
SteadyShot - Reduces blur during handheld shooting for clearer images in low light conditions;
Intelligent Auto - Automatically adjusts exposure and other settings for optimum results in a wide range of shooting situations;
Face Detection - Automatically adjusts focus, exposure and white balance for clearer portraits;
3x optical zoom lens - High quality optics for crisp, clear images at all zoom settings;
Scene Selection - A choice of eight scene modes makes it easy to get excellent results under a wide range of conditions;
Smile Shutter - Automatically fires shutter when subject smiles: with adjustable smile threshold and priority selectable for children/adults;
Easy Shooting mode - Fuss-free operation for beginners with simplified controls and easy-to-read on-screen instructions;
PMB Portable - Built-in transfer software allows quick, easy uploads to image sharing sites when camera is connected to any web-enabled PC.

Short summary description Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This short summary of the Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-S2100, 12,1 MP, 4000 x 3000 pixels, CCD, 3x, HD, Black

Long summary description Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-S2100 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-S2100. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.2 - 18.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 6 MB. PictBridge. Weight: 137 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12,1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2592 x 1944,3264 x 2448,4000 x 2248
Supported aspect ratios
16:9
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.2 - 18.6 mm
Combined zoom
18x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Macro focusing range (tele)
0.4 m
Macro focusing range (wide)
0.5 m
Exposure
ISO sensitivity
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,3 - 3,3 m
Flash range (tele)
0,5 - 1,8 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
AVCHD, AVI, MP4
Memory
Internal memory
6 MB
Memory
Compatible memory cards *
sd, sdhc
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230400 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Backlight, Close-up (macro), Portrait, Landscape
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
Yes
Image editing
Rotating, Trimming
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
170 shots
Battery type
AA
Weight & dimensions
Width
97,6 mm
Depth
27,2 mm
Height
61 mm
Weight
137 g
Other features
Video capability
Yes
Effective sensor resolution
12,1 pixels
Aperture range (F-F)
3,1 - 5,6
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:47:29
Uk has collected 5 expert reviews for Sony Cyber-shot S2100 Digital compact camera and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%