location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD5700T Wired Thunderbolt 4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD5700T Thunderbolt 4 4K Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K35175EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252620239
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD5700T Wired Thunderbolt 4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best For: Thunderbolt™ 4 Windows 10 or later laptops and backward compatibility with Thunderbolt™ 3 and USB4 devices running Windows 10 or later or macOS 11 or later. Supports Single 8K or Dual 4K video.
  • - Connection Technology: Thunderbolt™ 4
  • - Power Delivery: Supports USB-C PD 3.0 (90W of laptop charging)
  • - Compatibility: Windows 10 or later and macOS 11 (Big Sur) or later
  • - # of Monitors Supported: 2 (M1/M2 Base Chipset MacBook or USB-C Alt Mode laptop supports only a single external display)
  • - Video Ports: Thunderbolt™ 4 ports
  • - Plug & Play: Yes, optional Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington docking station.
  • - System Requirements: Compatible with Windows 10 or later laptops equipped with Thunderbolt™ 4 and backward compatibility with Thunderbolt™ 3, USB4 and USB-C devices running Windows 10 or later or macOS 11 or later.
  • - Warranty: 3 Years
  • - Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
  • - Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
  • - *This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Long product name Kensington SD5700T Wired Thunderbolt 4 Grey :
The long product name of Kensington SD5700T Wired Thunderbolt 4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD5700T Thunderbolt 4 4K Dock
More>>>
Kensington SD5700T Wired Thunderbolt 4 Grey:
The official description of Kensington SD5700T Wired Thunderbolt 4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first of a generation, the SD5700T Thunderbolt™ 4 Dual 4K Docking Station with 90W PD - Win/Mac offers premium Thunderbolt benefits now and well into the future; compatible with Thunderbolt™ 4-enabled Windows 10 or later laptops and backward compatibility with Thunderbolt™ 3, USB4 and USB-C devices running Windows 10 or later or macOS 11 or later, regardless of how many devices are connected. Features include 11 ports, Single 8K @ 30Hz or up to Dual 4K @ 60Hz video, 40Gbps data transfer speeds, UHS-II SD 4.0 card reader speeds and more.

Best For: Thunderbolt™ 4 Windows 10 or later laptops and backward compatibility with Thunderbolt™ 3 and USB4 devices running Windows 10 or later or macOS 11 or later. Supports Single 8K or Dual 4K video.
Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
*This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Connection Technology: Thunderbolt™ 4
Power Delivery: Supports USB-C PD 3.0 (90W of laptop charging)
Compatibility: Windows 10 or later and macOS 11 (Big Sur) or later
# of Monitors Supported: 2 (M1/M2 Base Chipset MacBook or USB-C Alt Mode laptop supports only a single external display)
Video Ports: Thunderbolt™ 4 ports
Plug & Play: Yes, optional Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington docking station.
System Requirements: Compatible with Windows 10 or later laptops equipped with Thunderbolt™ 4 and backward compatibility with Thunderbolt™ 3, USB4 and USB-C devices running Windows 10 or later or macOS 11 or later.
Warranty: 3 Years

Short summary description Kensington SD5700T Wired Thunderbolt 4 Grey:
This short summary of the Kensington SD5700T Wired Thunderbolt 4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD5700T, Wired, Thunderbolt 4, 90 W, 3.5 mm, 1000,100,10 Mbit/s, Grey

Long summary description Kensington SD5700T Wired Thunderbolt 4 Grey:
This is an auto-generated long summary of Kensington SD5700T Wired Thunderbolt 4 Grey based on the first three specs of the first five spec groups.

Kensington SD5700T. Connectivity technology: Wired, Host interface: Thunderbolt 4, USB Power Delivery up to: 90 W. Ethernet LAN data rates: 1000,100,10 Mbit/s. Product colour: Grey, Compatible memory cards: SD, Data transfer rate: 40 Gbit/s. AC input voltage: 100 - 240 V, Input current: 2.5 A, Output voltage: 20 V. Width: 195 mm, Depth: 75 mm, Height: 30 mm

Compatibility
Compatibility

Universally compatible, this Thunderbolt™ 4 desktop docking station is the first of its kind, providing the ultimate plug-and-play solution for Thunderbolt™ 4 Window 10 or later laptops and backward compatibility with Thunderbolt™ 3, USB4 and USB-C devices running Windows 10 or later or macOS 11 or later.

Thunderbolt™ 4 Technology
Thunderbolt™ 4 Technology

For the first time, this Thunderbolt™ 4 modern docking station can connect up to three additional Thunderbolt devices directly (up to five in total) while providing transfer speeds up to 40Gbps, up to Dual 4K video output, and audio; all through the included 0.8m Thunderbolt™ 4 cable, for a quick and powerful plug-and-play experience. Intel VT-d DMA protection blocks peripheral devices from unauthorized access to system memory.

Single 8K or Dual 4K Video Output for Thunderbolt™ 4-Enabled Devices
Single 8K or Dual 4K Video Output for Thunderbolt™ 4-Enabled Devices

Single 8K or Dual 4K (@ 60 Hz) video output for Thunderbolt™ 4-enabled host devices lets you extend visual productivity with the crisp resolution, contrast, and color depth of Ultra HD (Single 8K 30Hz or Dual 4K 60Hz) via the available Thunderbolt™ 4 ports. M1/M2 Base Chipset MacBook or USB-C Alt Mode laptop supports only a single external display.

90W Power Delivery
90W Power Delivery

90W power delivery allows you to quickly and easily charge any Thunderbolt™ 4 Windows 10 or later laptop and Thunderbolt™ 3, USB4 and USB-C devices running Windows 10 or later or macOS 11 or later. No need to worry about what you have connected to the dock – our solution provides the only full-powered offering on the market, so you can connect anything and be sure to receive optimal performance.

Helps Future-Proof Your Desktop Setup
Helps Future-Proof Your Desktop Setup

With 11-Ports of connectivity, you’ll have the power to get the job done today and well into the future. This dock offers four Thunderbolt™ 4 ports, all capable of data, video and audio; four USB-A ports (one 5V/1.5A charging port on the front and three Gen2@10Gbps ports on the rear); one Gigabit Ethernet port; one audio combo jack; and one UHS-II SD 4.0 card reader.

UHS II SD 4.0 Card Reader
UHS II SD 4.0 Card Reader

Transfer files at ultra fast speeds using the built-in UHS II SD 4.0 card reader.

Zero-Footprint Mounting Option and Security Cable Lock Slots
Zero-Footprint Mounting Option and Security Cable Lock Slots

Maximize desktop space and reduce cable clutter by mounting your docking station out of the way. Mounting bracket sold separately (K34050WW). Lock slots allow you to protect your investment with a Kensington cable lock, sold separately (K65020WW or K64444WW).

Free Kensington DockWorks™ Software and Three-Year Warranty
Free Kensington DockWorks™ Software and Three-Year Warranty

DockWorks™ WiFi Auto-Switch guarantees the fastest, most reliable internet connection; while MAC Address ID Pass-Through and Reset, and Device Connection Monitoring give IT managers maximum network monitoring and visibility. A three-year warranty lets you rest assured knowing you’re covered by Kensington.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 4
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
90 W
Thunderbolt ports quantity
4
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000, 100, 10 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
SD
Data transfer rate
40 Gbit/s
HD type
8K Ultra HD
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Grey
LED indicators
Link, Power
Plug and Play
Yes
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Key lock
Yes
Country of origin
China
Compatibility
Engineered for Intel® Evo™ Laptop Accessory Program
Power
AC input voltage
100 - 240 V
Input current
2.5 A
Output voltage
20 V
Output current
9 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
195 mm
Depth
75 mm
Height
30 mm
Weight
435 g
Packaging data
Quantity per pack
1 pc(s)
Package width
215 mm
Package depth
140 mm
Package height
105 mm
Package weight
1,7 kg
Packaging content
Warranty card
Yes
Cables included
Thunderbolt
AC adapter included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
Chrome OS 91 or above; Windows 10 or above; macOS 11 or later
USB ports quantity
4
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)