location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI Cable with Ethernet, 1.8m (6ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33020WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896330202 show
Category: HDMI Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - HDMI version: 2.0
  • - 60 Hz 18 Gbit/s
  • - Audio Return Channel (ARC) HDMI Ethernet channel
  • - Black
Long product name Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black :
The long product name of Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable with Ethernet, 1.8m (6ft)
More>>>
Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black:
The official description of Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for multi-monitor desktop IT setups requiring high-speed HDMI connections and up to 4K video resolutions, the Kensington High Speed HDMI Cable with Ethernet provides trusted connectivity for high bandwidth desktop applications. This cable has been validated to perform with HDMI monitors and Kensington docks – and is backed by a Kensington Limited Lifetime Warranty. Outer and inner shielding protects against radio (RFI) and electromagnetic (EMI) interference and high quality conductors deliver 18Gbps bandwidth to support HDMI 2.0 features including Ethernet (HEC) and Audio Return Channel (ARC).

One of the fastest HDMI connections available – perfect for premium desktop audio video setups.
Built using components that ensure the best HDMI 2.0 experience.
Buy with confidence – certified by HDMI Administrator Licensing, Inc.
Accommodates high bandwidth desktop setups.
Good choice for growing businesses implementing network switches.
Works with Kensington docking station deployments.

Short summary description Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black:
This short summary of the Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K33020WW, 1,8 m, HDMI Type A (Standard), HDMI Type A (Standard), 18 Gbit/s, Audio Return Channel (ARC), Black

Long summary description Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Kensington K33020WW HDMI cable 1,8 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Kensington K33020WW. Cable length: 1,8 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 2.0, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

High-Speed HDMI 2.0
High-Speed HDMI 2.0

Experience high-speed HDMI features including transfer speeds of up to 18Gbps and video resolutions up to 4K (Full HD @ 1080p, Quad HD @ 1440p, Ultra HD @ 2160p and 3D Format).

Quality cable construction
Quality cable construction

Gold-plated connectors and outer and inner shielding provide high quality conductivity to ensure maximum performance and ultra low SNR.

Verified and tested
Verified and tested

Validated to perform with HDMI monitors and Kensington docks (SD7000, SD5200T, SD4800P, SD4700P, SD3650, SD3600, SD3500v, SD2000P, SD1600P and SD1500) – and backed by a Kensington Limited Lifetime Warranty.

1.8m (6ft) length
1.8m (6ft) length

Perfect for connecting docks and multimedia devices to high-resolution 4K monitors.

HDMI stacking compatible
HDMI stacking compatible

Fully compatible with HDMI stacking for network switches.

Trusted Kensington compatibility
Trusted Kensington compatibility

Works seamlessly with Kensington’s award-winning docking stations and is a perfect addition to mass docking station deployments when you need to get the most out of your HDMI monitors.

Features
Cable length *
1,8 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
2.0
Audio Return Channel (ARC)
Yes
Features
HDMI Ethernet channel
Yes
Data transfer rate
18 Gbit/s
Maximum refresh rate
60 Hz
Magnetically shielded
Yes
Plug and Play
Yes
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
80 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)