location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington CV4000H USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CV4000H USB-C™ 4K HDMI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33993WWA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2023 09:06:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington CV4000H USB graphics adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD resolution at 60fps from your laptop to a monitor, TV or projector (host device must support DisplayPort™ Alt Mode over USB-C)
  • - Extend or mirror modes
  • - Thunderbolt™ 3 compatible
  • - Plug & Play installation
  • - Premium construction so your laptop and display remain safe
  • - User-upgradeable firmware for Windows assures up-to-date compatibility. (Your firmware is up to date.)
  • - Compatible with Windows® 10, 8.1; Mac OS® X 10.10 or later; ChromeOS®
Warranty: 2 years
Long product name Kensington CV4000H USB graphics adapter Black :
The long product name of Kensington CV4000H USB graphics adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CV4000H USB-C™ 4K HDMI Adapter
More>>>
Kensington CV4000H USB graphics adapter Black:
The official description of Kensington CV4000H USB graphics adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A professional-level video adapter that allows you to extend your display to 4K Ultra HD from your USB-C port. The adapter is ideal for desktop productivity expansion, or connecting to the video equipment in a conference room for a presentation. The adapter offers extend mode or mirror mode and is also compatible with Thunderbolt™ 3 ports.

4K Ultra HD resolution at 60fps from your laptop to a monitor, TV or projector (host device must support DisplayPort™ Alt Mode over USB-C)
Extend or mirror modes
Thunderbolt™ 3 compatible
Plug & Play installation
Premium construction so your laptop and display remain safe
User-upgradeable firmware for Windows assures up-to-date compatibility. (Your firmware is up to date.)
Compatible with Windows® 10, 8.1; Mac OS® X 10.10 or later; ChromeOS®

Short summary description Kensington CV4000H USB graphics adapter Black:
This short summary of the Kensington CV4000H USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington CV4000H, USB Type-C, HDMI output

Long summary description Kensington CV4000H USB graphics adapter Black:
This is an auto-generated long summary of Kensington CV4000H USB graphics adapter Black based on the first three specs of the first five spec groups.

Kensington CV4000H. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product colour: Black, USB cable length: 0,1 m. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS. Package width: 85 mm, Package depth: 22 mm, Package height: 138 mm. Country of origin: Taiwan

4K Ultra HD*
4K Ultra HD*

Video expansion to a monitor, TV or projector via the crystal-clear resolution of 4K Ultra HD at 60fps. It’s also backward compatible with 1080p full HD so you can just as easily connect to legacy monitors. *For video output, the host device must support DisplayPort™ Alt Mode over USB-C

Extend or Mirror Modes
Extend or Mirror Modes

Extend mode allows you to drag an open application to an external monitor so you can work across multiple screens, while Mirror mode allows you to replicate the content that’s on your computer display to an external screen

Thunderbolt™ 3 Compatible
Thunderbolt™ 3 Compatible

Can connect to laptops and tablets that have Thunderbolt 3 ports

Plug & Play
Plug & Play

Simply plug in the adapter and it will run automatically without the need for drivers or software downloads

Premium Construction
Premium Construction

Using high-quality components means that you’ll know your adapter will perform when you need it to and is completely safe to use with your USB-C laptop, 4K monitor, TV or projector

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI ports quantity
1
Refresh rate at maximum resolution
60 Hz
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Design
Product colour
Black
USB cable length
0,1 m
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Other operating systems supported
ChromeOS
Weight & dimensions
Package width
85 mm
Package depth
22 mm
Package height
138 mm
Package weight
160 g
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
84733020
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)