location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB Type C to VGA Active Adapter USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to VGA Active Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1502 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470081 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:33
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CAC-1502 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB Type C to VGA Active Adapter USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,15 m
  • - USB C Straight Male
  • - VGA Straight Female
  • - Connector contacts plating: Gold
  • - 1920 x 1200 pixels
  • - Black
Long product name CLUB3D USB Type C to VGA Active Adapter USB C Black :
The long product name of CLUB3D USB Type C to VGA Active Adapter USB C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Club3D USB 3.1 Type C to VGA Active Adapter
More>>>
CLUB3D USB Type C to VGA Active Adapter USB C Black:
The official description of CLUB3D USB Type C to VGA Active Adapter USB C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-1502 is an Active VGA signal converter. This USB-C to VGA Active Adapter is the easiest solution for connecting your USB Type C source device featuring DisplayPort™ Alternate Mode to a VGA enabled Monitor or Projector. The VGA adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is also ideal for use with notebooks and Ultrabooks.
Supports up to WUXGA Resolution (1920x1200 pixels).

The USB-C to VGA adapter supports HD resolutions of up to Full HD (1080p) for a clear, sharp picture. The support of 60 Frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB-C enabled device on a high-resolution VGA Display Device.

Compatible with all Operating Systems.
The USB-C to VGA Adapter supports all USB-C devices with DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.

Please refer to your device's user manual to confirm the specification and functionality of its USB-C port.

Short summary description CLUB3D USB Type C to VGA Active Adapter USB C Black:
This short summary of the CLUB3D USB Type C to VGA Active Adapter USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB Type C to VGA Active Adapter, USB C, VGA, 0,15 m, Black

Long summary description CLUB3D USB Type C to VGA Active Adapter USB C Black:
This is an auto-generated long summary of CLUB3D USB Type C to VGA Active Adapter USB C Black based on the first three specs of the first five spec groups.

CLUB3D USB Type C to VGA Active Adapter. Connector 1: USB C, Connector 2: VGA, Cable length: 0,15 m, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
USB C
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length
0,15 m
Connector contacts plating
Gold
Performance
Product colour *
Black
Full duplex
No
USB required
No
Maximum resolution
1920 x 1200 pixels
Converter type
Active
Country of origin
China
Plug and Play
Yes
Certification
ROHS, FCC, and CE EMI
Performance
Compatible operating systems
The USB-C to VGA Adapter supports all USB-C devices with DisplayPort ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.
Compatible products
The USB Type C output on the PC/Laptop/Tablet needs to support "DisplayPort Alternate Mode" to be bale to output a video signal. Thundebolt compatible.
Weight & dimensions
Width
23 mm
Depth
10, 150
Weight
56 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Technical details
Cable colour
Black
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D CAC-2504 cable gender changer USB 3.1 Type C HDMI 2.0 Black CLUB3D CAC-2504 cable gender changer USB 3.1 Type C HDMI 2.0 Black
(show image)
CAC-2504 USB 3.1 Type C to HDMI 2.0 UHD 4K 60Hz Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black
(show image)
CAC-1584 USB 3.1 Type C to HDMI 2.0a HDR Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White
(show image)
CAC-1509 USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White
(show image)
CAC-1514 USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White
(show image)
CAC-1517 USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black
(show image)
CAC-1500 USB Type 3.1 C to Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DVI to VGA video converter/adapter DVI-I Black CLUB3D DVI to VGA video converter/adapter DVI-I Black
(show image)
CAA-DMA>CFA DVI to VGA Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)