CLUB3D logo

CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131640
Info modified on:
10 Aug 2024, 09:38:47
Long product name CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black:

USB 3.1 Type C to HDMI 2.0 UHD Active Adapter

CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black:

The Club 3D CAC-1504 is an Active HDMI™ signal converter. The USB 3.1 Type-C to HDMI™ 2.0 UHD Adapter is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to an HDMI™ 2.0 enabled UHD Monitor, Television or Projector. The HDMI™ adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is ideal for use with notebooks and Ultrabooks.

Supports up to 4K UHD Resolution at 60Hz.
The USB 3.1 Type-C to HDMI™ 2.0 adapter supports (U)HD resolutions of up to 4K @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB 3.1 Type-C enabled device on a (Ultra) high-resolution monitor or TV. Supporting up to 8 channels of audio,
the adapter provides high-definition digital audio and video.

Compatible with all Operating Systems
The USB 3.1 Type-C to HDMI™ 2.0 UHD Adapter supports all USB 3.1 Type-C devices with DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.

Please refer to your device's user manual to confirm the specification and functionality of the USB-C port.

Short summary description CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black:

CLUB3D CAC-1504, 3840 x 2160 pixels

Long summary description CLUB3D CAC-1504 USB graphics adapter 3840 x 2160 pixels Black:

CLUB3D CAC-1504. Maximum resolution: 3840 x 2160 pixels, Certification: FCC, CE EMI. Product colour: Black. Width: 23 mm, Depth: 10 mm, Weight: 50 g. Package type: Box, Package width: 60 mm, Package depth: 35 mm. Country of origin: China

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.