CLUB3D logo

CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126171
Info modified on:
10 Aug 2024, 11:16:18
Long product name CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey:

USB Type C MST Charging Dock

CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey:

The Universal USB Type C MST Charging Dock is designed for extra connectivity demands. With the CSV-1560, you can extend the connection of a computer to more USB peripherals, Ethernet network, speaker and the microphone via USB-C interface. Adopting PD Charging technology, upstream charging function through USB-C interface, you can charge the connected cell phone / tablet / laptop. With the built-in USB 3.0 ports, the dock enables you to enjoy the super speed data transmission between USB peripherals. With the DP or HDMI ports, you can mirror your primary screen, or extend the content. When the system supports MST mode, you can display identical or different content on the external monitors as you wish. Enhanced expansion capability plus the stylish appearance, this dock with video is the most versatile accessory that also complements your (home)office space.

Short summary description CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey:

CLUB3D csv-1560, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 1.4a, 3.5 mm, 10,100,1000 Mbit/s, Aluminium, Black, Grey

Long summary description CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey:

CLUB3D csv-1560. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Aluminium, Black, Grey, Maximum digital resolution: 3840 x 2160 pixels, Compatibility: Upstream Chargign Power Delivery up to 60 Watts. Power source type: AC. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.