location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24nf G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JS07AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781775775 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-task on a multi-display[1] array with a 3-sided micro-edge design, and get stunning visuals with a high resolution, 60.45 cm (23.8”) diagonal IPS screen and over 2 million pixels.
  • - Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.
  • - We rigorously test every HP Z Display to help ensure its reliability and long life, and the stringent HP Zero Bright Dot Guarantee[3] replaces the screen if even one bright sub-pixel fails.[4]
  • - Make the most of your available workspace by mounting powerful machines like the HP Z2 Mini Workstation[5] directly behind the display for a compact, efficient, single-footprint solution.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color consistency and performance for the project perfectionist
Be a productive powerhouse with the sleek HP Z24nf G2 60.45 cm (23.8”) Display. This virtually seamless Full HD display is factory-tested for reliability and longevity with integrated color calibration, uninterrupted multi-screen[1] tiling, and expansive device connections.

Short summary description HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24nf G2, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP Z24nf G2. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Streamline productivity with screens for every project
Streamline productivity with screens for every project

Multi-task without disruptions across multiple displays[1] with a 3-sided micro-edge bezel on each screen. Get stunning visuals from the 1920 x 1080 resolution[2], 16:9 aspect ratio, 60.45 cm (23.8”) diagonal IPS screen and over 2 million pixels.

Out-of-this-world color right out of the box
Out-of-this-world color right out of the box

Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.

Quality from the start

We rigorously test each HP Z Display to help ensure it’s a reliable, long-life visual solution, and back it up with the HP Zero Bright Dot Guarantee[3], HP’s most stringent pixel policy, which replaces the screen if even one bright sub-pixel fails.[4]

Big ideas for small spaces
Big ideas for small spaces

Make the most of your available workspace by mounting powerful machines like the HP Z2 Mini Workstation[5] directly behind the display for a compact, efficient, single-footprint solution.

Expand your connectivity

Connect easily with ports that include a two-port USB 3.0 hub and VGA, HDMI, and DisplayPort™ connections tested for use with legacy, current, and future HP Workstations.

Find your sweet spot

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays.[6]

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Be responsible

Reduce power consumption and help lower costs with an intelligent, energy-efficient, low-halogen display that is ENERGY STAR® certified, TCO qualified, and EPEAT® Gold registered with mercury-free display backlights and arsenic-free display glass.

Make it yours

Build a complete solution with optional HP accessories designed and tested to work with your display.[6]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[4]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
95 ppi
Horizontal scan range
30 - 75 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
95%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
Power consumption (average)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Annual energy consumption
34 kWh
Packaging content
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
5.6 kg
Width (without stand)
538.8 mm
Depth (without stand)
43.8 mm
Height (without stand)
321.9 mm
Weight (without stand)
3.3 kg
Packaging data
Package width
632 mm
Package depth
250 mm
Package height
410 mm
Package weight
6.9 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Disclaimer HP Z24nf G2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Additional displays required and sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[4] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] Workstation sold separately. Requires HP B500 PC Mounting Bracket for Monitors, sold separately.
[6] Each sold separately.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country.