"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101"
"","","38133708","","HP","1JS07AT","38133708","0190781775775|190781775775|0190781775836|190781775836|0190781775829|190781775829|0190781775812|190781775812|0190781775782|190781775782|0190781775799|190781775799|0190781775805|190781775805","Computer Monitors","222","","","Z24nf G2","20240510130426","ICECAT","1","181225","https://images.icecat.biz/img/gallery/75052693_8127775996.jpg","4358x3116","https://images.icecat.biz/img/gallery_lows/75052693_8127775996.jpg","https://images.icecat.biz/img/gallery_mediums/75052693_8127775996.jpg","https://images.icecat.biz/img/gallery_thumbs/75052693_8127775996.jpg","http://objects.icecat.biz/objects/mmo_38133708_1614276169_4615_9577.pdf","","HP Z24nf G2 computer monitor 60.5 cm (23.8"") 1920 x 1080 pixels Full HD LED Black","23.8"", Full HD 1920 x 1080, 16:9, 250cd/m²","HP Z24nf G2, 60.5 cm (23.8""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","HP Z24nf G2. Display diagonal: 60.5 cm (23.8""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black","Color consistency and performance for the project perfectionist\nBe a productive powerhouse with the sleek HP Z24nf G2 60.45 cm (23.8”) Display. This virtually seamless Full HD display is factory-tested for reliability and longevity with integrated color calibration, uninterrupted multi-screen[1] tiling, and expansive device connections.","https://images.icecat.biz/img/gallery/75052693_8127775996.jpg|https://images.icecat.biz/img/gallery/75052693_1674089242.jpg|https://images.icecat.biz/img/gallery/75052690_6363783949.jpg|https://images.icecat.biz/img/gallery/62337640_1008418721.jpg|https://images.icecat.biz/img/gallery/76749364_8166479378.jpg|https://images.icecat.biz/img/gallery/27263562_9764441884.jpg|https://images.icecat.biz/img/gallery/38042449_5132613583.jpg|https://images.icecat.biz/img/gallery/39302898_1736410221.jpg|https://images.icecat.biz/img/gallery/27263562_3242826715.jpg|https://images.icecat.biz/img/gallery/27263562_0377626430.jpg|https://images.icecat.biz/img/gallery/27263562_7426159248.jpg|https://images.icecat.biz/img/gallery/27263562_1887938393.jpg|https://images.icecat.biz/img/gallery/27263562_5091903284.jpg|https://images.icecat.biz/img/gallery/27263562_9048963880.jpg|https://images.icecat.biz/img/gallery/27263562_7720906793.jpg|https://images.icecat.biz/img/gallery/39302898_4072869706.jpg","4358x3116|3672x3547|3755x3528|1666x3755|3868x3297|5000x3333|5000x3333|5000x3337|5000x3337|5000x2978|5000x3859|5000x3333|5000x3622|5000x3337|5000x3333|5000x3333","|||||||||||||||","","http://objects.icecat.biz/objects/mmo_38133708_1610466387_9666_2388.jpg","","","","","","Streamline productivity with screens for every project|http://images.icecat.biz/img/bullets/38133708-5b2391665049c488692858.jpg|Multi-task without disruptions across multiple displays[1] with a 3-sided micro-edge bezel on each screen. Get stunning visuals from the 1920 x 1080 resolution[2], 16:9 aspect ratio, 60.45 cm (23.8”) diagonal IPS screen and over 2 million pixels.\n\nOut-of-this-world color right out of the box|http://images.icecat.biz/img/bullets/38133708-5b239167535b6939710861.jpg|Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.\n\nQuality from the start||We rigorously test each HP Z Display to help ensure it’s a reliable, long-life visual solution, and back it up with the HP Zero Bright Dot Guarantee[3], HP’s most stringent pixel policy, which replaces the screen if even one bright sub-pixel fails.[4]\n\nBig ideas for small spaces|http://images.icecat.biz/img/bullets/38133708-5b23916844dd9926071208.jpg|Make the most of your available workspace by mounting powerful machines like the HP Z2 Mini Workstation[5] directly behind the display for a compact, efficient, single-footprint solution.\n\nExpand your connectivity||Connect easily with ports that include a two-port USB 3.0 hub and VGA, HDMI, and DisplayPort™ connections tested for use with legacy, current, and future HP Workstations.\n\nFind your sweet spot||Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays.[6]\n\nDivide and conquer||Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.\n\nBe responsible||Reduce power consumption and help lower costs with an intelligent, energy-efficient, low-halogen display that is ENERGY STAR® certified, TCO qualified, and EPEAT® Gold registered with mercury-free display backlights and arsenic-free display glass.\n\nMake it yours||Build a complete solution with optional HP accessories designed and tested to work with your display.[6]\n\nClick or call for support||Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[4]","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.2745 x 0.2745 mm","Pixel density: 95 ppi","Horizontal scan range: 30 - 75 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 52.7 cm","Viewable size, vertical: 29.6 cm","Colour gamut: 95%","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","HP segment: Business","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","Number of upstream ports: 1","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 22°","On Screen Display (OSD): Yes","Number of OSD languages: 10","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 19 W","Power consumption (standby): 0.5 W","Power consumption (max): 35 W","Power consumption (average): 23 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Energy efficiency scale: A++ to E","Annual energy consumption: 34 kWh","Packaging content","Cables included: AC, DisplayPort, USB Type-A to USB Type-B","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 538.8 mm","Depth (with stand): 205 mm","Height (with stand): 463 mm","Weight (with stand): 5.6 kg","Width (without stand): 538.8 mm","Depth (without stand): 43.8 mm","Height (without stand): 321.9 mm","Weight (without stand): 3.3 kg","Packaging data","Package width: 632 mm","Package depth: 250 mm","Package height: 410 mm","Package weight: 6.9 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Energy efficiency class (old): A"