location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slice
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2U5Q9AW#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161875007 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-7500T (2.7 GHz base frequency, up to 3.3 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores)
  • - Windows 10 IoT Enterprise
  • - Intel® HD Graphics 630
  • - 8 GB memory; 128 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black :
The long product name of HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Slice G2 with Intel Unite, Windows 10 IoT Enterprise, Intel® Core™ i5, 8GB RAM, 128GB SSD
More>>>
HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black:
The official description of HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How conferencing should be
Simplify conference calls with stress-free setup, the Intel Unite® solution, and crisp audio on this versatile system that connects people with the touch of a button[2].

Short summary description HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black:
This short summary of the HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slice , 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 128 GB, Windows 10 IoT Enterprise

Long summary description HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black:
This is an auto-generated long summary of HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black based on the first three specs of the first five spec groups.

HP Elite Slice . Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: USFF. Product type: Mini PC. Product colour: Black

One-touch collaboration

Ditch the frustrations, wasted time, and cable clutter of traditional conference room setups. HP Elite Slice G2 with Intel Unite® makes collaboration fast and easy with one-touch control and wireless sharing.

Crisp clear audio and video

Isolate voices with advanced noise cancellation for clear communication and cast your team in the best light with optional cameras[3] that automatically adjust to ambient lighting.

Highly secure business performance

HP Elite Slice G2 with Intel Unite®, a stylish centerpiece for conference rooms, offers Windows 10 IoT[1], Intel® Core™ processors[4] with vPro™[5], and HP Elite-class security and manageability. Complete the solution with an immersive HP display[3].

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
L3
Bus type
DMI3
Configurable TDP-down frequency
1.7 GHz
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
ECC
No
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 8260
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
No
Combo headphone/mic port
Yes
Design
Chassis type *
USFF
Design
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
Intel® Q170
Audio chip
Conexant CX7501
Product type *
Mini PC
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Brand-specific features
HP Drive Encryption
Yes
HP segment
Business
Power
Power supply *
90 W
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
112 mm
Weight *
1.52 kg
Package width
596 mm
Package depth
273 mm
Package height
203 mm
Package weight
6.67 kg
Packaging content
Display included *
No
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard type
USB
Intel segment tagging
Home office, Small Business
Disclaimer HP Elite Slice Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise USFF Mini PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Requires internet service.
[3] Sold separately or as an optional feature.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
HD content required to view HD images.
Keyboards and mice are sold separately or as an optional feature.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. Intel, Pentium, Intel Core, Celeron, Intel logo and the Intel Inside logo are trademarks of Intel Corporation in the U.S. and other countries.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost/ for more information.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP USB Business Slim Keyboard: China only.
HP Support Assistant: requires Windows and Internet access.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
HP USB Mouse: China only.
All power supplies are not available in every region.
Sure Start 2.0 with private SPI flash.
HP Dual Head Keyed Cable Lock Kit: optional and must be configured at purchase.
90 W external power adapter needed when Wireless Display is ordered.
(1) USB 3.1 Type-C®: 60 W input.
Intel® Q170 chipset supporting Intel® Peripheral Control Hub for 7th Gen Core™ Processors, featuring integrated Intel® HD Graphics and Intel® vPro™ Technology.
8 GB DDR4-2400 SDRAM: up to 32 GB thru option kit(s).
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Some functionality of vPro, such as Intel Active Management Technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependant on 3rd party software providers. Compatibility with future "virtual appliances" is yet to be determined.