X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW P17-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K903-V150?KIT1
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:00:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6969
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Fujitsu SCENICVIEW P17-1 17" Silver:
The short editorial description of Fujitsu SCENICVIEW P17-1 17" Silver
12x P17-1 17" TFT .28 81kHz TCO99+3 FREE

Marketing text Fujitsu SCENICVIEW P17-1 17" Silver

:
The official marketing text of Fujitsu SCENICVIEW P17-1 17" Silver as supplied by the manufacturer
The Premium Line takes the typical SCENICVIEW ergonomics and design and adds a generous portion of powerful features. The environment-ally compatible LCD TFT technology delivers top picture quality, while the flexible stand ensures that you find the perfect position, regardless of the workplace. With its high resolution, fine pixel pitch and integrated speakers, this 17-inch monitor is ideal for graphic and multimedia applications.
Short summary description Fujitsu SCENICVIEW P17-1 17" Silver:
This short summary of the Fujitsu SCENICVIEW P17-1 17" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENICVIEW P17-1, 1280 x 1024 pixels, 500:1, 0.264 x 0.264 mm, 30 - 83 kHz, 55 - 75 Hz, 1,5 W (L) + 1,5 W (R), output
Long summary description Fujitsu SCENICVIEW P17-1 17" Silver:
This is an auto-generated long summary of Fujitsu SCENICVIEW P17-1 17" Silver based on the first three specs of the first five spec groups.
Fujitsu SCENICVIEW P17-1. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: 1,5 W (L) + 1,5 W (R), output. Colour of product: Silver. VESA mounting interfaces: 100 x 100 mm, Swivel angle range: 45 - 45°, Tilt angle: -5 - 15°. Power consumption (standby): 2 W, Power consumption (typical): 36 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x D-SUB (15-pin) analog;
1 x DVI-D (24-pin) digital;
1 x 3.5 mm stereo phone jack.
Multimedia
Audio system
System used to play music or speech.
1,5 W (L) + 1,5 W (R), output
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
45 - 45°
Tilt angle
-5 - 15°
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
GS mark ISO13406-2
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Maximum operating temperature range (T-T)
0 - 35°C
Certificates
Certification
CE certification according RFI to EC Directive 89/336/EEC (EN55022/B, EN55024 EN61000-3-2/-3); TCO’03.
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN60950
Weight & dimensions
Width *
The measurement or extent of something from side to side.
397.3 mm
Depth *
The distance from the front to the back of something.
240 mm
Height *
The measurement of the product from head to foot or from base to top.
439.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Package weight
Weight of the packaged product.
8.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Pivot Pro software
Other features
Power requirements
100 - 240 V, 50 - 60 Hz
Brand
Image
Product code
Product
Stock
Price from
Fujitsu SCENICVIEW P17-1 17" Silver
Fujitsu SCENICVIEW P17-1 17" Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
S26361-K903-V150?KIT
 —