location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW P17-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K903-V150?KIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 25 ms 250 cd/m² 500:1
  • - 36 W
Long product name Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5x P17-1 17" TFT .28 81kHz TCO99+ 1 FREE
More>>>
Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Premium Line takes the typical SCENICVIEW ergonomics and design and adds a generous portion of powerful features. The environment-ally compatible LCD TFT technology delivers top picture quality, while the flexible stand ensures that you find the perfect position, regardless of the workplace. With its high resolution, fine pixel pitch and integrated speakers, this 17-inch monitor is ideal for graphic and multimedia applications.

Short summary description Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICVIEW P17-1, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms, Silver

Long summary description Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Fujitsu SCENICVIEW P17-1. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Silver
Safety
EN60950
Certification
CE certification according RFI to EC Directive 89/336/EEC (EN55022/B, EN55024 EN61000-3-2/-3); TCO’03.
Ports & interfaces
I/O ports
1 x D-SUB (15-pin) analog; 1 x DVI-D (24-pin) digital; 1 x 3.5 mm stereo phone jack.
Ergonomics
Panel mounting interface
100 x 100 mm
Swivel angle range
45 - 45°
Tilt angle range
-5 - 15°
Plug and Play
Yes
Ergonomics
GS mark ISO13406-2
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Maximum operating temperature range (T-T)
0 - 35 °C
Packaging content
Bundled software
Pivot Pro software
Weight & dimensions
Width (without stand)
397.3 mm
Depth (without stand)
240 mm
Height (without stand)
439.5 mm
Weight (without stand)
6.5 kg
Packaging data
Package weight
8.5 kg
Other features
Audio system
1,5 W (L) + 1,5 W (R), output
Power requirements
100 - 240 V, 50 - 60 Hz
Brand Image Product code Product Stock Price from
Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
S26361-K903-V150?KIT1 SCENICVIEW P17-1 0.00
(excl. VAT)
0 (incl. VAT)