"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","126953","","Fujitsu","S26361-K903-V150?KIT1","126953","","Computer Monitors","222","","","SCENICVIEW P17-1","20221021101407","ICECAT","","23596","https://images.icecat.biz/img/norm/high/126953-1573.jpg","350x525","https://images.icecat.biz/img/norm/low/126953-1573.jpg","https://images.icecat.biz/img/gallery_mediums/img_126953_medium_1480685015_1735_2323.jpg","https://images.icecat.biz/thumbs/126953.jpg","","","Fujitsu SCENICVIEW P17-1 computer monitor 43.2 cm (17"") 1280 x 1024 pixels Silver","12x P17-1 17"" TFT .28 81kHz TCO99+3 FREE","Fujitsu SCENICVIEW P17-1, 43.2 cm (17""), 1280 x 1024 pixels, 25 ms, Silver","Fujitsu SCENICVIEW P17-1. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver","The Premium Line takes the typical SCENICVIEW ergonomics and design and adds a generous portion of powerful features. The environment-ally compatible LCD TFT technology delivers top picture quality, while the flexible stand ensures that you find the perfect position, regardless of the workplace. With its high resolution, fine pixel pitch and integrated speakers, this 17-inch monitor is ideal for graphic and multimedia applications.","https://images.icecat.biz/img/norm/high/126953-1573.jpg","350x525","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Response time: 25 ms","Contrast ratio (typical): 500:1","Display brightness (typical): 250 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Pixel pitch: 0.264 x 0.264 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 55 - 75 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Design","Product colour: Silver","Ergonomics","Panel mounting interface: 100 x 100 mm","Swivel angle range: 45 - 45°","Tilt angle range: -5 - 15°","Plug and Play: Yes","Ergonomics: GS mark ISO13406-2","Power","Power consumption (typical): 36 W","Power consumption (standby): 2 W","Operational conditions","Operating temperature (T-T): 15 - 32 °C","Weight & dimensions","Width (without stand): 397.3 mm","Depth (without stand): 240 mm","Height (without stand): 439.5 mm","Weight (without stand): 6.5 kg","Packaging data","Package weight: 8.5 kg","Packaging content","Bundled software: Pivot Pro software","Other features","Audio system: 1,5 W (L) + 1,5 W (R), output","Power requirements: 100 - 240 V, 50 - 60 Hz","Safety: EN60950","Certification: CE certification according RFI to EC Directive 89/336/EEC (EN55022/B, EN55024 EN61000-3-2/-3); TCO’03.","Ports & interfaces","I/O ports: 1 x D-SUB (15-pin) analog;\n1 x DVI-D (24-pin) digital;\n1 x 3.5 mm stereo phone jack.","Operational conditions","Maximum operating temperature range (T-T): 0 - 35 °C"