location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T70P
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8.1 MP CCD Touch screen Pink
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium
Long product name Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink :
The short editorial description of Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink

Cyber-shot T70
More>>>
Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink:
The official marketing text of Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink as supplied by the manufacturer

- 8.1 effective megapixels;
- 3x optical zoom , 6x digital zoom, up to 15x smart zoom;
- Smile shutter function responds to a smiling face
- Face Detection automatically tracks and focuses on faces in the picture;
- Photo TV HD output with music (using optional cable);
- Bright 3.0-inch (7.62cm) Clear Photo LCD plus touch screen, 16:9 aspect ratio;
- Carl-Zeiss Vario-Tessar lens;
- BIONZ processor for improved picture quality and very high speed operation;
- Ultra stylish, slim silver aluminium body with sliding lens cover;
- Double anti-blur solution:Super SteadyShot and ISO 3200 High Sensitivity (REI);
- 1cm macro for close-up shooting (magnifying glass mode);
- DRO technology to automatically correct contrast and exposure;
- MPEG Movie VX (VGA 30fps movie mode with audio);
- Worry-free 31MB internal memory;
- Scene selection menu for automatically adjusting camera settings to suit the scene;
- In-camera retouching, including red-eye correction and trimming;
- Easy operation with an on-screen function guide;
- STAMINA battery life, up to 270 shots (CIPA standard with LCD screen on);
- On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish;
- Supplied with: rechargeable Lithium ION battery, charger, multi connector, wrist strap, paint pen, adaptor plate for CSS-HD1/PC1, AV & USB cables and software;
- Compatible with a wide range of optional Sony accessories.

Short summary description Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T70, 8.1 MP, 3264 x 2448 pixels, CCD, 3x, Touch screen, Pink

Long summary description Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Sony DSC-T70. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"), Touch screen. Internal memory: 31 MB. PictBridge. Weight: 128 g. Product colour: Pink

Picture Quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Lens System
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.33 - 19 mm
Extra/Smart zoom
15x
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.25 - ∞
Macro focusing range (wide)
0.08 - ∞
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0.1 - 3 m
Flash range (tele)
0.25 - 2.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
31 MB
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG
Memory slots
1
Display
Display *
LCD
Touch screen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Display
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Start-up time
1.4 ms
Playback zoom
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Design
Product colour *
Pink
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
270 shots
Battery life (max)
2.15 h
Battery type
NP-BD1
Number of batteries supported
1
Weight & Dimensions
Width
90 mm
Depth
20.7 mm
Height
56.4 mm
Weight
128 g
Weight (including battery)
156 g
Packaging Content
Hand strap
Yes
Battery charger
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 2.1, Picture Package Music Transfer
Other features
Video capability
Yes
Aperture range (F-F)
3.5 - 4.3
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1000 s
35 mm camera lens equivalent
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:13:13
Uk has collected 19 expert reviews for Sony DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-10-04 08:13:12
With most compact cameras offering resolutions so ludicrously high that it almost doesn't matter any more, the battleground has moved on to other areas. Chief among these is design. On this front, Sony's T70 has it all sewn up. It has a remarkably soli...
Bottom line A real blow to the competition, the T70 is a superb pocket camera...
100%
Cameras.co.uk
Updated:
2011-10-04 08:13:13
The Sony DSC T70 is an 8 megapixel, pocket sized digital camera. One of the main attractions of the camera is likely to be the fact it has a touch screen. This allows you to change camera settings by following a series of on screen commands instead of...
82%
photoreview.com.au
Updated:
2011-11-06 01:55:27
Sonys 8.1-megapixel DSC-T70 cyber-shot is essentially a scaled-down version of the T200 model with a marginally smaller, lighter body, shorter zoom range and smaller LCD. Unlike previous T-series models, both are controlled via touch screens, which co...
80%
goodgearguide.com.au
Updated:
2011-11-06 01:55:27
It seems like touch screens are everywhere these days. Having just finished looking at Sonys latest Cyber-Shot digital camera, the T200, complete with touch screen, we moved on to their next new model, the DSC-T70, only to discover it too sports one...
Good Touch screen, good noise performance...
Bad Chromatic aberration issues, some haloing in high contrast areas The Final Word Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combine...
Bottom line Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combines them with a touch screen interface and a slick design.
70%