location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony GPS Unit GPS receiver module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPS Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPS-CS1 show
Show alternative article codes used in the online market place
Category:
Device used to receive GPS (Global Positioning System) signals.
GPS Receiver Modules Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:20:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony GPS Unit GPS receiver module :
The short editorial description of Sony GPS Unit GPS receiver module

Never again will you wonder where you were or how far you travelled!
More>>>
Sony GPS Unit GPS receiver module:
The official marketing text of Sony GPS Unit GPS receiver module as supplied by the manufacturer

Using the GPSCS1 – GPS Unit, you can record all your photo locations with satellite precision. The GPSCS1 calculates and records the position data every time your Cyber-shot takes a photo.
The supplied GPS Image Tracker software matches the time and date data with the GPS data recorded by the GPSCS1. The verified positioning information is then written directly to the digital image file. Picture Motion Browser software supplied with selected Sony digital cameras then displays your images on an online Google map, providing a new way to organise, manage and enjoy your pictures.

-Organise and manage your digital images easily.
-Satellite reception used to calculate and record position data of captured digital images.
-Simple operation with no need for complex setup or connection.
-Supplied Image Tracker software matches GPS Receiver time with digital camera time to write positioning data to photos.
-Picture Motion Browser software displays images relative to online map.
-Up to 14 hours of operating power with NiMH batteries.
-Store up to one month or 360 hours of data.
-For use with compatible Sony digital cameras and camcorders.

Short summary description Sony GPS Unit GPS receiver module:
This short summary of the Sony GPS Unit GPS receiver module data-sheet is auto-generated and uses the product title and the first six key specs.

Sony GPS Unit, 55 g, 87 mm, 36 mm, 36 mm

Long summary description Sony GPS Unit GPS receiver module:
This is an auto-generated long summary of Sony GPS Unit GPS receiver module based on the first three specs of the first five spec groups.

Sony GPS Unit. Weight: 55 g, Width: 87 mm, Depth: 36 mm

Weight & Dimensions
Width
87 mm
Depth
36 mm
Height
36 mm
Weight & Dimensions
Weight *
55 g
Indication
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:29:37
Uk has collected 14 expert reviews for Sony GPS Unit GPS receiver module and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-10-04 05:29:37
For photographers on the move, Sony’s GPS-CS1 records your location while shooting, enabling you to incorporate this data into how you use your photos. Though mainly aimed at consumers looking to record their holiday journeys and mapped photoblogs usin...
80%
goodgearguide.com.au
Updated:
2011-11-06 00:41:39
If youre a regular photo buff, the concept of geotracking your pictures may not be new to you. For most people, however, this is a foreign term. In a nutshell, it involves inputting GPS coordinates into a hidden chunk of data in your pictures, which a...
Good Well priced, simple to use...
Bad Some issues getting a signal, software not as robust as some alternatives The Final Word If youre interested in keeping thorough records of where youve taken photos, or of mapping out particularly interesting snaps, this device may be for you. It isn...
Bottom line If youre interested in keeping thorough records of where youve taken photos, or of mapping out particularly interesting snaps, this device may be for you. It isnt as advanced as some other units on the market, but the simplicity may work in its favo...
70%
stuff.tv
Updated:
2014-11-27 09:05:52
Geotagging isnt new but until now its largely been the preserve of tech-savvy adventurers keen to keep track of their every pace. Now big boy Sony has joined in and bust the door wide-open for the rest of us with the GPS-CS1.Map your photosFor the un...
Good Easy to use. Good GPS signal. Handy clip...
Bad Basic software. Few features...
Bottom line There are better featured packages around but few are as foolproof as the Sony. It’s time for geotagging to go mainstream...
80%
cgena.com
Updated:
2016-12-29 06:49:26
Nakikita mo ba ang image na ito?Ang napakagandang sunset na ito ay pinangalanang, "Travemunde Sunset" ni aemkei. Ito ang picture na iyan nang makita ko sa loc.alize.us.com.Kuha ito sa Germany. Saan sa Germany? Pero, san nga ba ang eksaktong location ni...
0%
Brand Image Product code Product Stock Price from
Sony GPS-CS3KA GPS receiver module Silver Sony GPS-CS3KA GPS receiver module Silver
(show image)
GPSCS3KA GPS-CS3KA 0.00
(excl. VAT)
0 (incl. VAT)