location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Portable Kit VCT-MTK tripod Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Tripod Kit VCT-MTK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-MTK show
Show alternative article codes used in the online market place
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2018 09:52:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Portable Kit VCT-MTK tripod Silver :
The short editorial description of Sony Portable Kit VCT-MTK tripod Silver

Portable Tripod Kit
More>>>
Sony Portable Kit VCT-MTK tripod Silver:
The official marketing text of Sony Portable Kit VCT-MTK tripod Silver as supplied by the manufacturer

This portable tripod not only does a terrific job of steadying picture and video taking, it has a nicely styled metal alloy finish and expandable legs (up to 7-1/8''). Its included cleaning cloth and carrying pouch make this a great addition.
• High tech construction adds unique style

• Compact design for easy portability

• Compact design for easy portability

• Extendable legs allow for a maximum height of 7 inches

Short summary description Sony Portable Kit VCT-MTK tripod Silver:
This short summary of the Sony Portable Kit VCT-MTK tripod Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Portable Tripod Kit VCT-MTK, Silver, 130 g

Long summary description Sony Portable Kit VCT-MTK tripod Silver:
This is an auto-generated long summary of Sony Portable Kit VCT-MTK tripod Silver based on the first three specs of the first five spec groups.

Sony Portable Tripod Kit VCT-MTK. Weight: 130 g. Product colour: Silver

Features
Product colour *
Silver
Weight & Dimensions
Weight
130 g
Country Distributor
United Kingdom 1 distributor(s)