Zyxel ZyWALL 310, 2 Gbit/s, 0.5 Gbit/s, 560.811 h, 50 user(s), Wired, 100-200 V
Zyxel ZyWALL 310. Firewall throughput: 2 Gbit/s, VPN throughput: 0.5 Gbit/s. Mean time between failures (MTBF): 560.811 h. Number of users: 50 user(s). Connectivity technology: Wired. AC input voltage: 100-200 V, AC input frequency: 50 - 60 Hz, Input current: 1.3 A