Zyxel logo

Zyxel WRE6505 AC750 Range extender Network transmitter & receiver White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38618
Info modified on:
14 Mar 2024, 19:44:42
Short summary description Zyxel WRE6505 AC750 Range extender Network transmitter & receiver White:

Zyxel WRE6505 AC750 Range extender, Network transmitter & receiver, 450 Mbit/s, 10/100Base-T(X), 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 5 GHz, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description Zyxel WRE6505 AC750 Range extender Network transmitter & receiver White:

Zyxel WRE6505 AC750 Range extender. Type: Network transmitter & receiver, Data transfer rate: 450 Mbit/s. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bandwidth: 5 GHz. Product color: White, Certification: CE LVD CE, FCC. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3 W. Width: 1.83" (46.5 mm), Depth: 2.45" (62.3 mm), Height: 3.58" (90.9 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.