Zyxel logo

Zyxel WRE2206 Network transmitter & receiver White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282464
Info modified on:
23 Apr 2025, 15:56:14
End of life date:
01 Jul 2023
Short summary description Zyxel WRE2206 Network transmitter & receiver White:

Zyxel WRE2206, Network transmitter & receiver, 300 Mbit/s, 2 dBi, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Zyxel WRE2206 Network transmitter & receiver White:

Zyxel WRE2206. Type: Network transmitter & receiver, Data transfer rate: 300 Mbit/s. Antenna gain level (max): 2 dBi. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: White, Mounting type: Wall, Certification: CE LVD CE, FCC. AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz, Power consumption (max): 3 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.