Zyxel logo

Zyxel VMG8924-B10A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140187
Info modified on:
27 Sept 2022, 09:28:34
Short summary description Zyxel VMG8924-B10A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG8924-B10A, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Portable router

Long summary description Zyxel VMG8924-B10A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG8924-B10A. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac, IEEE 802.11n, IEEE 802.1Q, IEEE 802.1p. Product type: Portable router, Product color: Black. Antenna design: Internal. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.