Zyxel logo

Zyxel VMG8324-B10A wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194791
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel VMG8324-B10A wireless router Gigabit Ethernet Black:

Zyxel VMG8324-B10A, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL2, Black

Long summary description Zyxel VMG8324-B10A wireless router Gigabit Ethernet Black:

Zyxel VMG8324-B10A. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: Black. Certification: EN61000-3-2, EN61000-3-3, EN55022 Class B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.