Zyxel VMG4005-B50A, Gigabit Ethernet, DSL WAN, White
Zyxel VMG4005-B50A. Networking standards: IEEE 802.1D, IEEE 802.1Q, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Downstream data rate: 300 Mbit/s. Management protocols: Web/HTTP. Product color: White, LED indicators: LAN, Power. Input current: 1 A