Zyxel logo

Zyxel USG110 hardware firewall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188898
Info modified on:
23 Apr 2025, 15:56:50
End of life date:
01 Dec 2020
Short summary description Zyxel USG110 hardware firewall:

Zyxel USG110, 0.4 Gbit/s, 3.33 A, 37 W, 0 - 40 °C, -30 - 70 °C, 10 - 90%

Long summary description Zyxel USG110 hardware firewall:

Zyxel USG110. VPN throughput: 0.4 Gbit/s. Input current: 3.33 A, Power consumption (typical): 37 W. Dimensions (WxDxH): 11.8 x 7.01 x 1.73" (300 x 178 x 44 mm), Weight: 4.41 lbs (2 kg). Package width: 13.8" (351 mm), Package height: 9.57" (243 mm), Package depth: 5.87" (149 mm). Networking features: Gigabit Ethernet, VPN throughput: 400 Mbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.