Zyxel logo

Zyxel UAG2100 gateway/controller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123902
Info modified on:
23 Apr 2025, 15:57:06
End of life date:
01 Jul 2019
Short summary description Zyxel UAG2100 gateway/controller:

Zyxel UAG2100, External, 150 Mbit/s, 2.4 & 5, 10/100/1000Base-T(X), 28 W, 3 A

Long summary description Zyxel UAG2100 gateway/controller:

Zyxel UAG2100. Antenna type: External. WLAN data transfer rates supported: 150 Mbit/s, Frequency band: 2.4 & 5, Cabling technology: 10/100/1000Base-T(X). Power consumption (typical): 28 W, Input current: 3 A. Weight: 3.22 lbs (1.46 kg). Package weight: 5.07 lbs (2.3 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.