Zyxel logo

Zyxel SFP-LX-10-E network transceiver module Fiber optic 1000 Mbit/s 1310 nm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130260
Info modified on:
03 Aug 2022, 10:09:07
Short summary description Zyxel SFP-LX-10-E network transceiver module Fiber optic 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10-E, Fiber optic, 1000 Mbit/s, SFP, LC, 787401.6" (20000 m), 1310 nm

Long summary description Zyxel SFP-LX-10-E network transceiver module Fiber optic 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10-E. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Steel, Brand compatibility: Zyxel. Input voltage: 3.1-3.5 V, Maximum current: 0.3 A. Width: 0.528" (13.4 mm), Depth: 2.2" (56 mm), Height: 0.488" (12.4 mm). Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.