Zyxel logo

Zyxel PLA5236 Network transmitter & receiver White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167777
Info modified on:
14 Mar 2024, 19:39:41
Short summary description Zyxel PLA5236 Network transmitter & receiver White:

Zyxel PLA5236, Network transmitter & receiver, 11811" (300 m), 1000 Mbit/s, 10/100/1000Base-T(X), IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 867 Mbit/s

Long summary description Zyxel PLA5236 Network transmitter & receiver White:

Zyxel PLA5236. Type: Network transmitter & receiver, Maximum transfer distance: 11811" (300 m), Data transfer rate: 1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Wi-Fi data rate (max): 867 Mbit/s. Product color: White, LED indicators: Activity, LAN, Link, Power, WLAN, Certification: CE, FCC ICES, BSMI, NCC. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (max): 10 W. Width: 4.92" (125 mm), Depth: 2.91" (74 mm), Height: 1.57" (40 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.