Zyxel logo

Zyxel P-660HW-T3 v2 wireless router Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96991
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel P-660HW-T3 v2 wireless router Black, Blue:

Zyxel P-660HW-T3 v2, Ethernet LAN, ADSL, Black, Blue

Long summary description Zyxel P-660HW-T3 v2 wireless router Black, Blue:

Zyxel P-660HW-T3 v2. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.1d, IEEE 802.1x. DSL specification: ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5. Security algorithms: TKIP, WPA, WPA-PSK. Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, UDP/IP, IPSec, PPTP. Product color: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.