Zyxel logo

Zyxel NSG200 gateway/controller 10, 100, 1000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132984
Info modified on:
23 Apr 2025, 15:56:33
End of life date:
01 Nov 2021
Short summary description Zyxel NSG200 gateway/controller 10, 100, 1000 Mbit/s:

Zyxel NSG200, Gray, Rack mounting, IPv6, 10,100,1000 Mbit/s, 0.5 Gbit/s, IPSec, L2TP IPSec

Long summary description Zyxel NSG200 gateway/controller 10, 100, 1000 Mbit/s:

Zyxel NSG200. Product color: Gray, Mounting type: Rack mounting. Supported network protocols: IPv6. Ethernet LAN data rates: 10,100,1000 Mbit/s, IPSec VPN throughput: 0.5 Gbit/s, VPN support: IPSec, L2TP IPSec. Security algorithms: 3DES, 256-bit AES, IPSec, MD5, SHA-1, SHA-2. WAN connection: Ethernet (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.