Zyxel logo

Zyxel NR7101 Cellular network router

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189084
Info modified on:
23 Apr 2025, 15:56:08
End of life date:
01 Dec 2023
Short summary description Zyxel NR7101 Cellular network router:

Zyxel NR7101, Cellular network router, White, Wall mounting, Gigabit Ethernet, IEEE 802.3af, IEEE 802.3at, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Zyxel NR7101 Cellular network router:

Zyxel NR7101. Device type: Cellular network router, Product color: White, Mounting: Wall mounting. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.3af, IEEE 802.3at. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), WLAN data transfer rates supported: 300 Mbit/s, Wi-Fi frequency: 2.4 GHz. Data network: 4G, 5G, LTE, 4G standard: LTE-TDD & LTE-FDD. Security algorithms: SSH, VPN support: Virtual Private Network (VPN) pass-through

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.