Zyxel logo

Zyxel NBG4615 v2 wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89427
Info modified on:
14 Mar 2024, 19:52:03
Short summary description Zyxel NBG4615 v2 wireless router Gigabit Ethernet Black:

Zyxel NBG4615 v2, 802.11g, Ethernet LAN, Black

Long summary description Zyxel NBG4615 v2 wireless router Gigabit Ethernet Black:

Zyxel NBG4615 v2. Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product color: Black. Certification: CE, FCC. Antenna design: External

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.