Zyxel logo

Zyxel NAS540 NAS Desktop Freescale FS1024 1.02 TB DDR3 0 TB HDD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95759
Info modified on:
14 Mar 2024, 19:42:51
Short summary description Zyxel NAS540 NAS Desktop Freescale FS1024 1.02 TB DDR3 0 TB HDD Black:

Zyxel NAS540, NAS, Desktop, Freescale, FS1024, 1.02 TB, DDR3

Long summary description Zyxel NAS540 NAS Desktop Freescale FS1024 1.02 TB DDR3 0 TB HDD Black:

Zyxel NAS540. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Freescale, Processor model: FS1024, Processor frequency: 1.2 GHz. Internal memory: 1.02 TB, Internal memory type: DDR3. Total installed storage capacity: 0 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.