Zyxel logo

Zyxel NAS326 NAS Desktop Marvell Armada 380 0.5 GB DDR3 10 TB HDD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47569
Info modified on:
14 Mar 2024, 19:18:50
Short summary description Zyxel NAS326 NAS Desktop Marvell Armada 380 0.5 GB DDR3 10 TB HDD Black:

Zyxel NAS326, NAS, Desktop, Marvell Armada 380, 0.5 GB, DDR3, 10 TB

Long summary description Zyxel NAS326 NAS Desktop Marvell Armada 380 0.5 GB DDR3 10 TB HDD Black:

Zyxel NAS326. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell Armada 380, Processor frequency: 1.3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 10 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.