Zyxel logo

Zyxel Keenetic Giga wireless router Gigabit Ethernet White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92070
Info modified on:
27 Sept 2022, 09:28:33
Short summary description Zyxel Keenetic Giga wireless router Gigabit Ethernet White:

Zyxel Keenetic Giga, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description Zyxel Keenetic Giga wireless router Gigabit Ethernet White:

Zyxel Keenetic Giga. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK, WPS, Authentication method: 802.1x RADIUS, PAP, CHAP, MS-CHAP, MS-CHAP v2. Management protocols: FTP/TFTP/TELNET, Supported network protocols: IPoE/PPPoE/PPTP/L2TP, IGMPv1/IGMPv2. Product color: White, LED indicators: LAN, Yes

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.