Zyxel logo

Zyxel GS2210-24 Managed L2 Fast Ethernet (10/100) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180575
Info modified on:
23 Apr 2025, 15:56:51
End of life date:
01 Nov 2020
Short summary description Zyxel GS2210-24 Managed L2 Fast Ethernet (10/100) Black:

Zyxel GS2210-24, Managed, L2, Fast Ethernet (10/100), Rack mounting

Long summary description Zyxel GS2210-24 Managed L2 Fast Ethernet (10/100) Black:

Zyxel GS2210-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.