Zyxel logo

Zyxel GS-108B v2 Unmanaged Gigabit Ethernet (10/100/1000) Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114077
Info modified on:
14 Mar 2024, 19:43:25
Short summary description Zyxel GS-108B v2 Unmanaged Gigabit Ethernet (10/100/1000) Silver:

Zyxel GS-108B v2, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Zyxel GS-108B v2 Unmanaged Gigabit Ethernet (10/100/1000) Silver:

Zyxel GS-108B v2. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3an, IEEE 802.3az, IEEE 802.3x. Power connector: DC-in jack

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.