Zyxel logo

Zyxel ATP100 hardware firewall 1 Gbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69720
Info modified on:
20 Feb 2024, 15:27:29
Short summary description Zyxel ATP100 hardware firewall 1 Gbit/s:

Zyxel ATP100, 1 Gbit/s, 1 Gbit/s, 0.3 Gbit/s, 40 Gbit/s, 10 transactions/sec, 250/250 Gbit/s

Long summary description Zyxel ATP100 hardware firewall 1 Gbit/s:

Zyxel ATP100. Firewall throughput: 1 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.3 Gbit/s. Heat dissipation: 42.65 BTU/h, Concurrent users: 10 user(s), Mean time between failures (MTBF): 989810.8 h. Security algorithms: IPSec, SSL/TLS, VPN support: IKEv2, IPSec, SSL, L2TP/IPSec. Connectivity technology: Wired, Ethernet LAN data rates: 10,100,1000 Mbit/s, Console port: RJ-45. Input current: 2 A, Power consumption (typical): 12.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.