Zyxel logo

Zyxel DMA-1100P Digital MediaAdapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37006
Info modified on:
14 Mar 2024, 19:20:43
Short summary description Zyxel DMA-1100P Digital MediaAdapter:

Zyxel DMA-1100P Digital MediaAdapter, BMP, GIF, PNG, AAC, LPCM, MP3, WAV, WMA, HomePlug AV Ethernet, Ethernet LAN, 100-240 VAC, 50/60 Hz, 0.55A, 6.5" (165 mm), 1.5" (38 mm)

Long summary description Zyxel DMA-1100P Digital MediaAdapter:

Zyxel DMA-1100P Digital MediaAdapter. Image formats supported: BMP, GIF, PNG, Audio formats supported: AAC, LPCM, MP3, WAV, WMA. Networking features: HomePlug AV Ethernet, Ethernet LAN. Power requirements: 100-240 VAC, 50/60 Hz, 0.55A. Depth: 6.5" (165 mm), Height: 1.5" (38 mm), Weight: 21.1 oz (597 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.