Zyxel logo

Zyxel MC100FX-SC30 Media Converter network media converter 100 Mbit/s 1310 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29736
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel MC100FX-SC30 Media Converter network media converter 100 Mbit/s 1310 nm:

Zyxel MC100FX-SC30 Media Converter, 100 Mbit/s, 1181102.4" (30000 m), 1310 nm, IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3x, 10.6 oz (300 g), 0 - 45 °C

Long summary description Zyxel MC100FX-SC30 Media Converter network media converter 100 Mbit/s 1310 nm:

Zyxel MC100FX-SC30 Media Converter. Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 1181102.4" (30000 m), Wavelength: 1310 nm. Compliance industry standards: IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3x. Weight: 10.6 oz (300 g). Safety: UL, Cul, Certification: FCC Part15 (Class A) CE EMC (Class A)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.