Zyxel logo

Zyxel ZyWall 70 UTM Internet Security Appliance hardware firewall 0.09 Gbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75193
Info modified on:
20 Feb 2024, 15:32:13
Short summary description Zyxel ZyWall 70 UTM Internet Security Appliance hardware firewall 0.09 Gbit/s:

Zyxel ZyWall 70 UTM Internet Security Appliance, 0.09 Gbit/s, 0.04 Gbit/s, 100 user(s), NMP 1, SNMP 2c, TFTP, HTTPS, ICMP/IP, IPSec, PPP, 0 - 50 °C

Long summary description Zyxel ZyWall 70 UTM Internet Security Appliance hardware firewall 0.09 Gbit/s:

Zyxel ZyWall 70 UTM Internet Security Appliance. Firewall throughput: 0.09 Gbit/s, VPN throughput: 0.04 Gbit/s. Number of users: 100 user(s). Management protocols: NMP 1, SNMP 2c, TFTP, HTTPS, Supported network protocols: ICMP/IP, IPSec, PPP. Dimensions (WxDxH): 14 x 7.87 x 2.17" (355 x 200 x 55 mm), Weight: 5.73 lbs (2.6 kg). Power requirements: 100-240VAC, 50/60Hz, Firewall throughput: 90 Mbit/s, VPN throughput: 40 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.