Zyxel P-2602R-D1A ADSL2+ VoIP IAD over POTS, SNMP v1 & v2c, HTTP/HTTPS/TFTP, G.992.1, G992.2, G.992.3, G.992.4, G.992.5, IPSec, PPTP, & L2TP, ADSL2+, Ethernet, 12.1 oz (342 g), 1.69 x 4.88 x 7.13" (43 x 124 x 181 mm)
Zyxel P-2602R-D1A ADSL2+ VoIP IAD over POTS. Management protocols: SNMP v1 & v2c, HTTP/HTTPS/TFTP. DSL specification: G.992.1, G992.2, G.992.3, G.992.4, G.992.5, VPN support: IPSec, PPTP, & L2TP. Interface: ADSL2+, Ethernet. Weight: 12.1 oz (342 g), Dimensions (WxDxH): 1.69 x 4.88 x 7.13" (43 x 124 x 181 mm). Voice features: - SIP - SDP (RFC 2327) - RTP/RTCP (RFC1889, 1890) - G.168 - CNG